Mini-Circuits Balun NCS1-222-75+

Description
1:1 LTCC TRANSFORMER, 950 - 2200
Datasheet
Description
1:1 LTCC TRANSFORMER, 950 - 2200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 LTCC TRANSFORMER, 950 - 2200

1:1 LTCC TRANSFORMER, 950 - 2200

Supplier's Site Datasheet
RF and Wireless - Balun NCS1-222-75+
1:1 LTCC TRANSFORMER, 950 - 2200

1:1 LTCC TRANSFORMER, 950 - 2200

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number NCS1-222-75+ NCS1-222-75+
Product Name Balun RF and Wireless - Balun
Operating Frequency 950 to 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSRCT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYWUSB6935-48LFI-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 62.5 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 54F193/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4767-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details