Mini-Circuits RF and Wireless - Balun NCR2-113+

Description
1:2 LTCC TRANSFORMER, 3500 - 110
Datasheet
Description
1:2 LTCC TRANSFORMER, 3500 - 110
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun NCR2-113+
1:2 LTCC TRANSFORMER, 3500 - 110

1:2 LTCC TRANSFORMER, 3500 - 110

Supplier's Site
1:2 LTCC TRANSFORMER, 3500 - 110

1:2 LTCC TRANSFORMER, 3500 - 110

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number NCR2-113+ NCR2-113+
Product Name RF and Wireless - Balun Balun
Operating Frequency 3500 to 11000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - 2312-DW3210SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 448-CYW88335L2CUBGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 3.3V
View Details
2 suppliers