Mini-Circuits Filters -Ceramic Filters LFCG-2250+

Description
Manufacturer: Mini-Circuits Category: Filters -Ceramic Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 2.5GHz Impedance: 50Ohm Insertion Loss: 2dB Filter Type: Low Pass Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Category: Filters -Ceramic Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 2.5GHz Impedance: 50Ohm Insertion Loss: 2dB Filter Type: Low Pass Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -Ceramic Filters - LFCG-2250+ - Win Source Electronics
Laguna Hills, CA, United States
Filters -Ceramic Filters
LFCG-2250+
Filters -Ceramic Filters LFCG-2250+
Manufacturer: Mini-Circuits Category: Filters -Ceramic Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 2.5GHz Impedance: 50Ohm Insertion Loss: 2dB Filter Type: Low Pass Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), 8 PC Pad

Manufacturer: Mini-Circuits
Category: Filters -Ceramic Filters
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency: 2.5GHz
Impedance: 50Ohm
Insertion Loss: 2dB
Filter Type: Low Pass
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category EMI Filters and RFI Filters
Product Number LFCG-2250+
Product Name Filters -Ceramic Filters
Package / Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details