Mini-Circuits RF Amplifiers LEE-19+

Description
IC RF AMP CELL 0HZ-8GHZ FG873
Datasheet
Description
IC RF AMP CELL 0HZ-8GHZ FG873
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - LEE-19+ - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
LEE-19+
RF Amplifiers LEE-19+
IC RF AMP CELL 0HZ-8GHZ FG873

IC RF AMP CELL 0HZ-8GHZ FG873

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number LEE-19+
Product Name RF Amplifiers
Technology Cellular, PCS
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4750-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details