Mini-Circuits Attenuators LAT-20+

Description
20 DB FXD ATTN, DC - 2500 MHZ
Datasheet
Description
20 DB FXD ATTN, DC - 2500 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - LAT-20+ - ODG (Origin Data Global)
Shenzhen, China
Attenuators
LAT-20+
Attenuators LAT-20+
20 DB FXD ATTN, DC - 2500 MHZ

20 DB FXD ATTN, DC - 2500 MHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number LAT-20+
Product Name Attenuators
Operating Frequency 0.0 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL473-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS155LM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32267-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 50-VFQFN Exposed Pad
Pins 50 #
View Details