Mini-Circuits RF Misc ICs and Modules - KSX2-14+ KSX2-14+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 876459-KSX2-14+ Features: RF IC Frequency Multiplier General Purpose 5GHz ~ 10GHz Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-KSX2-14+DKR, 3157-KSX2-14+TR, 3157-KSX2-14+CT
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 876459-KSX2-14+ Features: RF IC Frequency Multiplier General Purpose 5GHz ~ 10GHz Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-KSX2-14+DKR, 3157-KSX2-14+TR, 3157-KSX2-14+CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - KSX2-14+ - 876459-KSX2-14+ - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - KSX2-14+
876459-KSX2-14+
RF Misc ICs and Modules - KSX2-14+ 876459-KSX2-14+
Manufacturer: Mini-Circuits Win Source Part Number: 876459-KSX2-14+ Features: RF IC Frequency Multiplier General Purpose 5GHz ~ 10GHz Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-KSX2-14+DKR, 3157-KSX2-14+TR, 3157-KSX2-14+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 876459-KSX2-14+
Features: RF IC Frequency Multiplier General Purpose 5GHz ~ 10GHz
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-KSX2-14+DKR, 3157-KSX2-14+TR, 3157-KSX2-14+CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 876459-KSX2-14+
Product Name RF Misc ICs and Modules - KSX2-14+
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details