Mini-Circuits RF and Wireless - RF Misc ICs and Modules JSPHS-1000+

Description
PHASE SHF / SURF MT / ROHS
Description
PHASE SHF / SURF MT / ROHS

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - JSPHS-1000+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
JSPHS-1000+
RF and Wireless - RF Misc ICs and Modules JSPHS-1000+
PHASE SHF / SURF MT / ROHS

PHASE SHF / SURF MT / ROHS

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number JSPHS-1000+
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CY8C4128LQI-BL483T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI3210-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details