Skyworks Solutions, Inc. RF Receivers SI4684-A10-GM

Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 48-QFN (7x7)
Request a Quote Datasheet
Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4684-A10-GM-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4684-A10-GM-ND
RF Receivers SI4684-A10-GM-ND
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 48-QFN (7x7)

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 48-QFN (7x7)

Buy Now Datasheet
RF Receivers - SI4684-A10-GM - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
SI4684-A10-GM
RF Receivers SI4684-A10-GM
RF RCVR FM 76MHZ-108MHZ 48QFN

RF RCVR FM 76MHZ-108MHZ 48QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SI4684-A10-GM-ND SI4684-A10-GM
Product Name RF Receivers RF Receivers
Device Type Receiver
Supply Voltage 1.8V Other; 1.8V
Operating Frequency 76 to 108 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4761-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details