Skyworks Solutions, Inc. RF Receivers SI4765-A10-AM

Description
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Request a Quote Datasheet
Description
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4765-A10-AM-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4765-A10-AM-ND
RF Receivers SI4765-A10-AM-ND
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4765-A10-AM-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF and Wireless - RFID Reader Modules - RI-STU-655A-00 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 300mm x 200mm x 160mm
View Details
Telecom - SI3210-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details
Interface - Drivers, Receivers, Transceivers - 54ACT825/QLA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details