Mini-Circuits RF Directional Coupler - DBTC-7-152L+ DBTC-7-152L+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 251120-DBTC-7-152L+ Family Name: DBTC-7-152L Introduction Date: May 03, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 251120-DBTC-7-152L+ Family Name: DBTC-7-152L Introduction Date: May 03, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - DBTC-7-152L+ - 251120-DBTC-7-152L+ - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - DBTC-7-152L+
251120-DBTC-7-152L+
RF Directional Coupler - DBTC-7-152L+ 251120-DBTC-7-152L+
Manufacturer: Mini-Circuits Win Source Part Number: 251120-DBTC-7-152L+ Family Name: DBTC-7-152L Introduction Date: May 03, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 251120-DBTC-7-152L+
Family Name: DBTC-7-152L
Introduction Date: May 03, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 251120-DBTC-7-152L+
Product Name RF Directional Coupler - DBTC-7-152L+
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details