Mini-Circuits RF and Wireless - RF Directional Coupler DBTC-6-4-75X+

Description
RF DIR COUPLER 5MHZ-1.25GHZ 5SMD
Description
RF DIR COUPLER 5MHZ-1.25GHZ 5SMD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - DBTC-6-4-75X+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
DBTC-6-4-75X+
RF and Wireless - RF Directional Coupler DBTC-6-4-75X+
RF DIR COUPLER 5MHZ-1.25GHZ 5SMD

RF DIR COUPLER 5MHZ-1.25GHZ 5SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number DBTC-6-4-75X+
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - BCM20733A2KML1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Interface - Drivers, Receivers, Transceivers - 5442AFMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32183-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details