Mini-Circuits RF and Wireless - RF Directional Coupler DBTC-20-4+

Description
RF DIR COUPLER 20MHZ-1GHZ 5SMD
Description
RF DIR COUPLER 20MHZ-1GHZ 5SMD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - DBTC-20-4+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
DBTC-20-4+
RF and Wireless - RF Directional Coupler DBTC-20-4+
RF DIR COUPLER 20MHZ-1GHZ 5SMD

RF DIR COUPLER 20MHZ-1GHZ 5SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number DBTC-20-4+
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Amplifiers - BGA824N6E6329XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; Galileo, GLONASS, GPS
Supply Voltage Other; 1.5V ~ 3.6V
Package Type 6-XFDFN
View Details
Telecom - SI3210M-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details