MINI-CIRCUITS
DAT-15R5A-PP+ -- ATTENUATORS
Mini-Circuits
Attenuators
DAT-15R5A-PP+
Description
DGTL STEP ATTEN 15.5DB
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
DGTL STEP ATTEN 15.5DB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
DAT-15R5A-PP+ |
DAT-15R5A-PP+ |
|
Product Name
|
Attenuators |
RF and Wireless - Attenuators |
|
Operating Frequency
|
0.0 to 4000 MHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
General Purpose
Supply Voltage
Other; 3V ~ 5.25V
Package Type
16-VFQFN Exposed Pad
View Details
Technology
Bluetooth
Features
RoHS
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Data Rate
56 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details