Mini-Circuits RF/IF and RFID - RF Directional Coupler D19GA+

Description
Win Source Part Number: 1170466-D19GA+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel (TR) Applications: GPS Standard Package: 1,000 Power - Max: 4W Coupler Type: Standard Frequency: 1.4GHz ~ 1.7GHz Coupling Factor: 20.7dB Return Loss: 27dB Package / Case: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-D19GA+TR
Request a Quote Datasheet
Description
Win Source Part Number: 1170466-D19GA+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel (TR) Applications: GPS Standard Package: 1,000 Power - Max: 4W Coupler Type: Standard Frequency: 1.4GHz ~ 1.7GHz Coupling Factor: 20.7dB Return Loss: 27dB Package / Case: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-D19GA+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1170466-D19GA+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1170466-D19GA+
RF/IF and RFID - RF Directional Coupler 1170466-D19GA+
Win Source Part Number: 1170466-D19GA+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel (TR) Applications: GPS Standard Package: 1,000 Power - Max: 4W Coupler Type: Standard Frequency: 1.4GHz ~ 1.7GHz Coupling Factor: 20.7dB Return Loss: 27dB Package / Case: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-D19GA+TR

Win Source Part Number: 1170466-D19GA+
Category: RF/IF and RFID>RF Directional Coupler
Package: Tape & Reel (TR)
Applications: GPS
Standard Package: 1,000
Power - Max: 4W
Coupler Type: Standard
Frequency: 1.4GHz ~ 1.7GHz
Coupling Factor: 20.7dB
Return Loss: 27dB
Package / Case: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-D19GA+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1170466-D19GA+
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 1.40E9 to 1.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details