Mini-Circuits Attenuators BW-S5W2+

Description
FXD ATTEN 2W SMA F/M 5DB ROHS
Datasheet
Description
FXD ATTEN 2W SMA F/M 5DB ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - BW-S5W2+ - ODG (Origin Data Global)
Shenzhen, China
Attenuators
BW-S5W2+
Attenuators BW-S5W2+
FXD ATTEN 2W SMA F/M 5DB ROHS

FXD ATTEN 2W SMA F/M 5DB ROHS

Supplier's Site Datasheet
RF and Wireless - Attenuators - BW-S5W2+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
BW-S5W2+
RF and Wireless - Attenuators BW-S5W2+
FXD ATTEN 2W SMA F/M 5DB ROHS

FXD ATTEN 2W SMA F/M 5DB ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number BW-S5W2+ BW-S5W2+
Product Name Attenuators RF and Wireless - Attenuators
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - 336-2526-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 8.5 mA
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
RF Transceiver ICs - NRF2401AG-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers