Mini-Circuits RF and Wireless - Attenuators BW-N40W50+

Description
FXD ATTEN /N / 40DB 50W ROHS
Description
FXD ATTEN /N / 40DB 50W ROHS

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - BW-N40W50+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
BW-N40W50+
RF and Wireless - Attenuators BW-N40W50+
FXD ATTEN /N / 40DB 50W ROHS

FXD ATTEN /N / 40DB 50W ROHS

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number BW-N40W50+
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYBL10163-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4702-D30-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details