MINI-CIRCUITS
BP4C1+ -- RF POWER DIVIDERS/SPLITTERS
Mini-Circuits
RF Power Dividers/Splitters
BP4C1+
Suppliers
RF Power Dividers/Splitters
BP4C1+
Supplier's Site
RF and Wireless - RF Power Dividers-Splitters
BP4C1+
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
BP4C1+ |
BP4C1+ |
|
Product Name
|
RF Power Dividers/Splitters |
RF and Wireless - RF Power Dividers-Splitters |
|
Package Type
|
SOIC; 8-SOIC (0.154", 3.90mm Width)
|
SOIC
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage
Other; 3.1V ~ 3.9V
Package Type
SOT-86
View Details
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 to 6000 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details