Infineon Technologies AG Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-014008-00 CYBLE-014008-00

Description
Infineon’s AIROC™ CYBLE-014008-00 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with Bluetooth® 5.1, helping cutdown the additional time needed for design, development and certification. It is available in 11 x 11 x 1.70 mm SMT form-factor, with a PCB trace antenna and is certified to FCC, ISED, MIC, and CE regulations. Infineon’s AIROC™ CYBLE-014008-00 module supports Infineon's CAPSENSE™, the industry-leading capacitive-sensing solution. This module is based on scalable and reconfigurable platform architecture, combining programmable and reconfigurable analog and digital blocks for flexible automatic routing. It is fully integrated with onboard crystal oscillator, passive components, flash memory, and the PSOC™ 4-BLE Bluetooth® MCU. This highly integrated module is globally certified to support fast time-to-market. Infineon’s AIROC™ CYBLE-014008-00 module complies with Bluetooth® core specification version 5.1 and has gone through SIG qualification with Declaration ID U048554 and QDID 141255. Infineon’s AIROC™ CYBLE-014008-00 module is designed to support a wide spectrum of cost optimized Bluetooth® applications.
Request a Quote Datasheet
Description
Infineon’s AIROC™ CYBLE-014008-00 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with Bluetooth® 5.1, helping cutdown the additional time needed for design, development and certification. It is available in 11 x 11 x 1.70 mm SMT form-factor, with a PCB trace antenna and is certified to FCC, ISED, MIC, and CE regulations. Infineon’s AIROC™ CYBLE-014008-00 module supports Infineon's CAPSENSE™, the industry-leading capacitive-sensing solution. This module is based on scalable and reconfigurable platform architecture, combining programmable and reconfigurable analog and digital blocks for flexible automatic routing. It is fully integrated with onboard crystal oscillator, passive components, flash memory, and the PSOC™ 4-BLE Bluetooth® MCU. This highly integrated module is globally certified to support fast time-to-market. Infineon’s AIROC™ CYBLE-014008-00 module complies with Bluetooth® core specification version 5.1 and has gone through SIG qualification with Declaration ID U048554 and QDID 141255. Infineon’s AIROC™ CYBLE-014008-00 module is designed to support a wide spectrum of cost optimized Bluetooth® applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-014008-00 - CYBLE-014008-00 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-014008-00
CYBLE-014008-00
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-014008-00 CYBLE-014008-00
Infineon’s AIROC™ CYBLE-014008-00 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with Bluetooth® 5.1, helping cutdown the additional time needed for design, development and certification. It is available in 11 x 11 x 1.70 mm SMT form-factor, with a PCB trace antenna and is certified to FCC, ISED, MIC, and CE regulations. Infineon’s AIROC™ CYBLE-014008-00 module supports Infineon's CAPSENSE™, the industry-leading capacitive-sensing solution. This module is based on scalable and reconfigurable platform architecture, combining programmable and reconfigurable analog and digital blocks for flexible automatic routing. It is fully integrated with onboard crystal oscillator, passive components, flash memory, and the PSOC™ 4-BLE Bluetooth® MCU. This highly integrated module is globally certified to support fast time-to-market. Infineon’s AIROC™ CYBLE-014008-00 module complies with Bluetooth® core specification version 5.1 and has gone through SIG qualification with Declaration ID U048554 and QDID 141255. Infineon’s AIROC™ CYBLE-014008-00 module is designed to support a wide spectrum of cost optimized Bluetooth® applications.

Infineon’s AIROC™ CYBLE-014008-00 is a fully certified Bluetooth® LE embedded module based on a proven hardware design and Infineon’s PSOC™ 4-BLE. This module includes a royalty-free Bluetooth® stack compatible with Bluetooth® 5.1, helping cutdown the additional time needed for design, development and certification. It is available in 11 x 11 x 1.70 mm SMT form-factor, with a PCB trace antenna and is certified to FCC, ISED, MIC, and CE regulations.

Infineon’s AIROC™ CYBLE-014008-00 module supports Infineon's CAPSENSE™, the industry-leading capacitive-sensing solution. This module is based on scalable and reconfigurable platform architecture, combining programmable and reconfigurable analog and digital blocks for flexible automatic routing. It is fully integrated with onboard crystal oscillator, passive components, flash memory, and the PSOC™ 4-BLE Bluetooth® MCU. This highly integrated module is globally certified to support fast time-to-market.

Infineon’s AIROC™ CYBLE-014008-00 module complies with Bluetooth® core specification version 5.1 and has gone through SIG qualification with Declaration ID U048554 and QDID 141255.

Infineon’s AIROC™ CYBLE-014008-00 module is designed to support a wide spectrum of cost optimized Bluetooth® applications.

Supplier's Site Datasheet
RF Transceiver Modules and Modems - CYBLE-014008-00 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
CYBLE-014008-00
RF Transceiver Modules and Modems CYBLE-014008-00
RX TXRX MODULE BT TRC ANT SMD

RX TXRX MODULE BT TRC ANT SMD

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number CYBLE-014008-00 CYBLE-014008-00
Product Name Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-014008-00 RF Transceiver Modules and Modems
Technology Bluetooth Bluetooth v4.1
Features RoHS
Supply Voltage Other; 1.9 V 5.5 V Other; 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW55913IUBGTXTMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 to 6000 MHz
View Details
RF Transceiver ICs - 448-CYW20736A1KML2G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 448-CYW20719B2KUMLG-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 448-CYRF89435-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details