MINI-CIRCUITS
BP2C1+ -- RF AND WIRELESS - RF POWER DIVIDERS-SPLITTERS
Mini-Circuits
RF and Wireless - RF Power Dividers-Splitters
BP2C1+
Suppliers
RF and Wireless - RF Power Dividers-Splitters
BP2C1+
Supplier's Site
RF Power Dividers/Splitters
BP2C1+
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
BP2C1+ |
BP2C1+ |
|
Product Name
|
RF and Wireless - RF Power Dividers-Splitters |
RF Power Dividers/Splitters |
|
Package Type
|
SOIC
|
SOIC; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Features
RoHS
Operating Frequency
27500 to 31000 MHz
View Details
Technology
GPS; Beidou, Galileo, GLONASS, GPS
Supply Voltage
Other; 1.1V ~ 3.3V
Package Type
6-XFDFN
View Details
Device Type
Receiver
Supply Voltage
1.8V
Operating Frequency
76 to 108 MHz
View Details