Mini-Circuits Connectors,Interconnects BFCQ-2602+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Frequency: 5kHz Insertion Loss: 0.7dB Filter Type: Differential Mode - Single Mounting Type: Through Hole Package / Case: Disk, Metal Fitting - Threaded Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Frequency: 5kHz Insertion Loss: 0.7dB Filter Type: Differential Mode - Single Mounting Type: Through Hole Package / Case: Disk, Metal Fitting - Threaded Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Frequency: 5kHz Insertion Loss: 0.7dB Filter Type: Differential Mode - Single Mounting Type: Through Hole Package / Case: Disk, Metal Fitting - Threaded Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Frequency: 5kHz
Insertion Loss: 0.7dB
Filter Type: Differential Mode - Single
Mounting Type: Through Hole
Package / Case: Disk, Metal Fitting - Threaded
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details