Mini-Circuits RF Directional Coupler BDCN-14-342+

Description
RF DIR CPLR 1.7GHZ-3.4GHZ 6SMD
Datasheet
Description
RF DIR CPLR 1.7GHZ-3.4GHZ 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - BDCN-14-342+ - ODG (Origin Data Global)
Shenzhen, China
RF Directional Coupler
BDCN-14-342+
RF Directional Coupler BDCN-14-342+
RF DIR CPLR 1.7GHZ-3.4GHZ 6SMD

RF DIR CPLR 1.7GHZ-3.4GHZ 6SMD

Supplier's Site Datasheet
RF and Wireless - RF Directional Coupler - BDCN-14-342+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
BDCN-14-342+
RF and Wireless - RF Directional Coupler BDCN-14-342+
RF DIR CPLR 1.7GHZ-3.4GHZ 6SMD

RF DIR CPLR 1.7GHZ-3.4GHZ 6SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number BDCN-14-342+ BDCN-14-342+
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
Package Type 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4734-D60-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details