Mini-Circuits Balun BBFCG2-3650+

Description
LTCC BALUN BPF, 3150 - 4150 MHZ
Datasheet
Description
LTCC BALUN BPF, 3150 - 4150 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC BALUN BPF, 3150 - 4150 MHZ

LTCC BALUN BPF, 3150 - 4150 MHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BBFCG2-3650+
Product Name Balun
Operating Frequency 3150 to 4150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF51422-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS30FM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
RF Receivers - SI4762-A42-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details