Mini-Circuits Balun - ADTL1-4-75+ ADTL1-4-75+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 860523-ADTL1-4-75+ Features: RF Balun 500kHz ~ 1GHz 75 / 75Ohm 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.31.4035
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 860523-ADTL1-4-75+ Features: RF Balun 500kHz ~ 1GHz 75 / 75Ohm 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.31.4035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - ADTL1-4-75+ - 860523-ADTL1-4-75+ - Win Source Electronics
Laguna Hills, CA, United States
Balun - ADTL1-4-75+
860523-ADTL1-4-75+
Balun - ADTL1-4-75+ 860523-ADTL1-4-75+
Manufacturer: Mini-Circuits Win Source Part Number: 860523-ADTL1-4-75+ Features: RF Balun 500kHz ~ 1GHz 75 / 75Ohm 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.31.4035

Manufacturer: Mini-Circuits
Win Source Part Number: 860523-ADTL1-4-75+
Features: RF Balun 500kHz ~ 1GHz 75 / 75Ohm 6-SMD, Flat Leads
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.31.4035

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 860523-ADTL1-4-75+
Product Name Balun - ADTL1-4-75+
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details