Mini-Circuits Balun - ADTL1-15-75+ ADTL1-15-75+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 44578-ADTL1-15-75+ Family Name: ADT Introduction Date: March 14, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 44578-ADTL1-15-75+ Family Name: ADT Introduction Date: March 14, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - ADTL1-15-75+ - 44578-ADTL1-15-75+ - Win Source Electronics
Laguna Hills, CA, United States
Balun - ADTL1-15-75+
44578-ADTL1-15-75+
Balun - ADTL1-15-75+ 44578-ADTL1-15-75+
Manufacturer: Mini-Circuits Win Source Part Number: 44578-ADTL1-15-75+ Family Name: ADT Introduction Date: March 14, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 44578-ADTL1-15-75+
Family Name: ADT
Introduction Date: March 14, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 44578-ADTL1-15-75+
Product Name Balun - ADTL1-15-75+
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details