Mini-Circuits Balun ADT8-1T+

Description
1:8 CORE & WIRE TRANSFORMER, 0.1
Datasheet
Description
1:8 CORE & WIRE TRANSFORMER, 0.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:8 CORE & WIRE TRANSFORMER, 0.1

1:8 CORE & WIRE TRANSFORMER, 0.1

Supplier's Site Datasheet
RF and Wireless - Balun ADT8-1T+
1:8 CORE & WIRE TRANSFORMER, 0.1

1:8 CORE & WIRE TRANSFORMER, 0.1

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADT8-1T+ ADT8-1T+
Product Name Balun RF and Wireless - Balun
Operating Frequency 0.1000 to 130 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q48-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
RF Receivers - SI4731-D60-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details