Mini-Circuits RF and Wireless - Balun ADT4-6T+

Description
1:4 CORE & WIRE TRANSFORMER, 0.0
Datasheet
Description
1:4 CORE & WIRE TRANSFORMER, 0.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun ADT4-6T+
1:4 CORE & WIRE TRANSFORMER, 0.0

1:4 CORE & WIRE TRANSFORMER, 0.0

Supplier's Site
1:4 CORE & WIRE TRANSFORMER, 0.0

1:4 CORE & WIRE TRANSFORMER, 0.0

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADT4-6T+ ADT4-6T+
Product Name RF and Wireless - Balun Balun
Operating Frequency 0.0600 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL573TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 32P4782A-CGT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI3211-E-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details