Mini-Circuits RF and Wireless - Balun ADT2-71T+

Description
SMT RF TRANSFORMER 0.005 - 70 MH
Description
SMT RF TRANSFORMER 0.005 - 70 MH

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun ADT2-71T+
SMT RF TRANSFORMER 0.005 - 70 MH

SMT RF TRANSFORMER 0.005 - 70 MH

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ADT2-71T+
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Switches - BGS12AL7-4E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology General Purpose
Supply Voltage Other; 2.4V ~ 3.6V
Operating Frequency 30 to 3000 MHz
View Details
2 suppliers
Modems - ICs and Modules - SI2435-D-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details