Mini-Circuits Balun - ADT2-1T-1P+ ADT2-1T-1P+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 44459-ADT2-1T-1P+ Family Name: ADT Introduction Date: June 13, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 44459-ADT2-1T-1P+ Family Name: ADT Introduction Date: June 13, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - ADT2-1T-1P+ - 44459-ADT2-1T-1P+ - Win Source Electronics
Laguna Hills, CA, United States
Balun - ADT2-1T-1P+
44459-ADT2-1T-1P+
Balun - ADT2-1T-1P+ 44459-ADT2-1T-1P+
Manufacturer: Mini-Circuits Win Source Part Number: 44459-ADT2-1T-1P+ Family Name: ADT Introduction Date: June 13, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 44459-ADT2-1T-1P+
Family Name: ADT
Introduction Date: June 13, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 44459-ADT2-1T-1P+
Product Name Balun - ADT2-1T-1P+
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details