Mini-Circuits RF and Wireless - Balun ADT2-162T+

Description
1:2 CORE & WIRE TRANSFORMER, 20
Datasheet
Description
1:2 CORE & WIRE TRANSFORMER, 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun ADT2-162T+
1:2 CORE & WIRE TRANSFORMER, 20

1:2 CORE & WIRE TRANSFORMER, 20

Supplier's Site
1:2 CORE & WIRE TRANSFORMER, 20

1:2 CORE & WIRE TRANSFORMER, 20

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADT2-162T+ ADT2-162T+
Product Name RF and Wireless - Balun Balun
Operating Frequency 20 to 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI32284-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details