Mini-Circuits RF and Wireless - RF Directional Coupler ADC-10-1R+

Description
RF DIR COUPLER 5MHZ-900MHZ 6SMD
Datasheet
Description
RF DIR COUPLER 5MHZ-900MHZ 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - ADC-10-1R+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
ADC-10-1R+
RF and Wireless - RF Directional Coupler ADC-10-1R+
RF DIR COUPLER 5MHZ-900MHZ 6SMD

RF DIR COUPLER 5MHZ-900MHZ 6SMD

Supplier's Site
RF Directional Coupler - ADC-10-1R+ - ODG (Origin Data Global)
Shenzhen, China
RF Directional Coupler
ADC-10-1R+
RF Directional Coupler ADC-10-1R+
RF DIR COUPLER 5MHZ-900MHZ 6SMD

RF DIR COUPLER 5MHZ-900MHZ 6SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADC-10-1R+ ADC-10-1R+
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
Package Type 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05A-QFAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Receivers - SI4767-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details