Mini-Circuits Boxes, Enclosures, Racks - Boxes 141-1MSM+

Description
Manufacturer: AMIS Category: Boxes, Enclosures, Racks>Boxes Package: 292-LBGA Product Status: Active Style: C Length: 0.50' (152.4mm) Cable Type: Individual Overall Impedance: 50 Ohms Frequency - Max: 650 MHz Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Boxes, Enclosures, Racks>Boxes Package: 292-LBGA Product Status: Active Style: C Length: 0.50' (152.4mm) Cable Type: Individual Overall Impedance: 50 Ohms Frequency - Max: 650 MHz Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - 141-1MSM+ - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
141-1MSM+
Boxes, Enclosures, Racks - Boxes 141-1MSM+
Manufacturer: AMIS Category: Boxes, Enclosures, Racks>Boxes Package: 292-LBGA Product Status: Active Style: C Length: 0.50' (152.4mm) Cable Type: Individual Overall Impedance: 50 Ohms Frequency - Max: 650 MHz Color: Gray

Manufacturer: AMIS
Category: Boxes, Enclosures, Racks>Boxes
Package: 292-LBGA
Product Status: Active
Style: C
Length: 0.50' (152.4mm)
Cable Type: Individual
Overall Impedance: 50 Ohms
Frequency - Max: 650 MHz
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 141-1MSM+
Product Name Boxes, Enclosures, Racks - Boxes
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9847 - Newark, An Avnet Company
Specs
Length 0.7091 inch (18.01 mm)
Width 2.24 inch (57 mm)
Depth 3.78 inch (96 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-A-4IOL-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details