Minerallac Company Conduit/Cable Fastener TB100

Description
ACOUSTICAL T BAR CLIP TYPE SPRING STEEL MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH IMC/RIGID, 1 INCH EMT CONDUIT/CABLE SIZE MINERALLAC[R] BRAND WITH FAST SUPPORT HANGER
Datasheet
Description
ACOUSTICAL T BAR CLIP TYPE SPRING STEEL MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH IMC/RIGID, 1 INCH EMT CONDUIT/CABLE SIZE MINERALLAC[R] BRAND WITH FAST SUPPORT HANGER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - TB100 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
TB100
Conduit/Cable Fastener TB100
ACOUSTICAL T BAR CLIP TYPE SPRING STEEL MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH IMC/RIGID, 1 INCH EMT CONDUIT/CABLE SIZE MINERALLAC[R] BRAND WITH FAST SUPPORT HANGER
  • ACOUSTICAL T BAR CLIP TYPE
  • SPRING STEEL MATERIAL
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH IMC/RIGID, 1 INCH EMT CONDUIT/CABLE SIZE
  • MINERALLAC[R] BRAND
  • WITH FAST SUPPORT HANGER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number TB100
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details