Minerallac Company Conduit/Cable Fastener SS

Description
ELECTRICAL BOX TO WOOD/METAL STUD SUPPORT TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE OVERALL DIMENSION 1.25 INCH X 1.07 INCH X 1.35 INCH NUMBER OF HOLES 3 COLOR BLACK APPLICATION ELECTRICAL BOX
Datasheet
Description
ELECTRICAL BOX TO WOOD/METAL STUD SUPPORT TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE OVERALL DIMENSION 1.25 INCH X 1.07 INCH X 1.35 INCH NUMBER OF HOLES 3 COLOR BLACK APPLICATION ELECTRICAL BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - SS - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
SS
Conduit/Cable Fastener SS
ELECTRICAL BOX TO WOOD/METAL STUD SUPPORT TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE OVERALL DIMENSION 1.25 INCH X 1.07 INCH X 1.35 INCH NUMBER OF HOLES 3 COLOR BLACK APPLICATION ELECTRICAL BOX
  • ELECTRICAL BOX TO WOOD/METAL STUD SUPPORT TYPE
  • SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • OVERALL DIMENSION 1.25 INCH X 1.07 INCH X 1.35 INCH
  • NUMBER OF HOLES 3
  • COLOR BLACK
  • APPLICATION ELECTRICAL BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number SS
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details