Minerallac Company Conduit/Cable Fastener SBKC1234

Description
CONDUIT TO STUD SUPPORT TYPE ZINC PHOSPHATE/OIL SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 1/2 INCH, 3/4 INCH CONDUIT CONDUIT/CABLE SIZE COLOR BLACK
Datasheet
Description
CONDUIT TO STUD SUPPORT TYPE ZINC PHOSPHATE/OIL SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 1/2 INCH, 3/4 INCH CONDUIT CONDUIT/CABLE SIZE COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - SBKC1234 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
SBKC1234
Conduit/Cable Fastener SBKC1234
CONDUIT TO STUD SUPPORT TYPE ZINC PHOSPHATE/OIL SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 1/2 INCH, 3/4 INCH CONDUIT CONDUIT/CABLE SIZE COLOR BLACK
  • CONDUIT TO STUD SUPPORT TYPE
  • ZINC PHOSPHATE/OIL SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 1/2 INCH, 3/4 INCH CONDUIT CONDUIT/CABLE SIZE
  • COLOR BLACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number SBKC1234
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details