Minerallac Company Conduit/Cable Fastener SBKC114

Description
CONDUIT TO METAL STUD CLIP TYPE SPRING STEEL MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 1 1/4 INCH CONDUIT CONDUIT/CABLE SIZE MINERALLAC[R] BRAND WITH KOMBO CLIP
Datasheet
Description
CONDUIT TO METAL STUD CLIP TYPE SPRING STEEL MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 1 1/4 INCH CONDUIT CONDUIT/CABLE SIZE MINERALLAC[R] BRAND WITH KOMBO CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - SBKC114 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
SBKC114
Conduit/Cable Fastener SBKC114
CONDUIT TO METAL STUD CLIP TYPE SPRING STEEL MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 1 1/4 INCH CONDUIT CONDUIT/CABLE SIZE MINERALLAC[R] BRAND WITH KOMBO CLIP
  • CONDUIT TO METAL STUD CLIP TYPE
  • SPRING STEEL MATERIAL
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1 1/4 INCH CONDUIT CONDUIT/CABLE SIZE
  • MINERALLAC[R] BRAND
  • WITH KOMBO CLIP
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number SBKC114
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details