Minerallac Company Conduit to Beam/Flange Fastener RF1161438N

Description
ROD TO FLANGE HANGER TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 OR 3/8 INCH THREADED ROD CONDUIT SIZE 160 LB LOAD CAPACITY 1/16 TO 5/32 INCH BEAM/FLANGE SIZE
Datasheet
Description
ROD TO FLANGE HANGER TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 OR 3/8 INCH THREADED ROD CONDUIT SIZE 160 LB LOAD CAPACITY 1/16 TO 5/32 INCH BEAM/FLANGE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - RF1161438N - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
RF1161438N
Conduit to Beam/Flange Fastener RF1161438N
ROD TO FLANGE HANGER TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/4 OR 3/8 INCH THREADED ROD CONDUIT SIZE 160 LB LOAD CAPACITY 1/16 TO 5/32 INCH BEAM/FLANGE SIZE
  • ROD TO FLANGE HANGER TYPE
  • SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1/4 OR 3/8 INCH THREADED ROD CONDUIT SIZE
  • 160 LB LOAD CAPACITY
  • 1/16 TO 5/32 INCH BEAM/FLANGE SIZE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number RF1161438N
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details