PSF18R -- CONDUIT TO BEAM/FLANGE FASTENER
Minerallac Company
Conduit to Beam/Flange Fastener
PSF18R
Description
ZINC PHOSPHATE SPRING STEEL MATERIAL
UL APPROVAL
SIDE MOUNTING
100 STANDARD PACKAGE
1/8 TO 1/4 INCH BEAM/FLANGE SIZE
NUMBER OF HOLES 1
COLOR BLACK
Description
ZINC PHOSPHATE SPRING STEEL MATERIAL
UL APPROVAL
SIDE MOUNTING
100 STANDARD PACKAGE
1/8 TO 1/4 INCH BEAM/FLANGE SIZE
NUMBER OF HOLES 1
COLOR BLACK
Datasheet
Suppliers
Conduit to Beam/Flange Fastener
PSF18R
ZINC PHOSPHATE SPRING STEEL MATERIAL
UL APPROVAL
SIDE MOUNTING
100 STANDARD PACKAGE
1/8 TO 1/4 INCH BEAM/FLANGE SIZE
NUMBER OF HOLES 1
COLOR BLACK
- ZINC PHOSPHATE SPRING STEEL MATERIAL
- UL APPROVAL
- SIDE MOUNTING
- 100 STANDARD PACKAGE
- 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
- NUMBER OF HOLES 1
- COLOR BLACK
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
PSF18R |
|
Product Name
|
Conduit to Beam/Flange Fastener |
|
Fitting Type
|
Conduit Fastener
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details