Minerallac Company Rigid PVC Conduit Strap PS50

Description
PLASTIC MATERIAL 50 PER BOX STANDARD PACKAGE 1/2 INCH TRADE SIZE 2 MOUNTING HOLE(S) OVERALL DIMENSION 2.1 INCH L X 0.55 INCH W X 0.98 INCH H TRADE SIZE 1/2 INCH THICKNESS 0.15 INCH COLOR GRAY MOUNTING HOLES 2 NUMBER OF HOLES 2 MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE CONSTRUCTION PLASTIC INJECTED MOLDED CABLE SIZE FITS 1/2
Datasheet
Description
PLASTIC MATERIAL 50 PER BOX STANDARD PACKAGE 1/2 INCH TRADE SIZE 2 MOUNTING HOLE(S) OVERALL DIMENSION 2.1 INCH L X 0.55 INCH W X 0.98 INCH H TRADE SIZE 1/2 INCH THICKNESS 0.15 INCH COLOR GRAY MOUNTING HOLES 2 NUMBER OF HOLES 2 MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE CONSTRUCTION PLASTIC INJECTED MOLDED CABLE SIZE FITS 1/2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Strap - PS50 - Minerallac Company
Hampshire, IL, USA
Rigid PVC Conduit Strap
PS50
Rigid PVC Conduit Strap PS50
PLASTIC MATERIAL 50 PER BOX STANDARD PACKAGE 1/2 INCH TRADE SIZE 2 MOUNTING HOLE(S) OVERALL DIMENSION 2.1 INCH L X 0.55 INCH W X 0.98 INCH H TRADE SIZE 1/2 INCH THICKNESS 0.15 INCH COLOR GRAY MOUNTING HOLES 2 NUMBER OF HOLES 2 MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE CONSTRUCTION PLASTIC INJECTED MOLDED CABLE SIZE FITS 1/2
  • PLASTIC MATERIAL
  • 50 PER BOX STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 2 MOUNTING HOLE(S)
  • OVERALL DIMENSION 2.1 INCH L X 0.55 INCH W X 0.98 INCH H
  • TRADE SIZE 1/2 INCH
  • THICKNESS 0.15 INCH
  • COLOR GRAY
  • MOUNTING HOLES 2
  • NUMBER OF HOLES 2
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • CONSTRUCTION PLASTIC INJECTED MOLDED
  • CABLE SIZE FITS 1/2
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number PS50
Product Name Rigid PVC Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details