Minerallac Company Rigid/EMT Conduit Strap MINE45

Description
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.65 INCH 1.8 INCH 0.95 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.074 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER MIN-E MODEL
Datasheet
Description
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.65 INCH 1.8 INCH 0.95 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.074 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER MIN-E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MINE45 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MINE45
Rigid/EMT Conduit Strap MINE45
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.65 INCH 1.8 INCH 0.95 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.074 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER MIN-E MODEL
  • 1-HOLE, SNAP-ON TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 0.65 INCH
  • 1.8 INCH
  • 0.95 INCH
  • EMT CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 3/4 INCH (EMT) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.074 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
  • MIN-E MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MINE45
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details