Minerallac Company Rigid/EMT Conduit Strap MINE40

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.75 INCH 1.85 INCH 0.95 INCH RIGID/IMC CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH COLOR SILVER MIN-E MODEL
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.75 INCH 1.85 INCH 0.95 INCH RIGID/IMC CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH COLOR SILVER MIN-E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MINE40 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MINE40
Rigid/EMT Conduit Strap MINE40
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.75 INCH 1.85 INCH 0.95 INCH RIGID/IMC CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH COLOR SILVER MIN-E MODEL
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 0.75 INCH
  • 1.85 INCH
  • 0.95 INCH
  • RIGID/IMC CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.09 INCH
  • COLOR SILVER
  • MIN-E MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MINE40
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details