Minerallac Company Rigid/EMT Conduit Strap MED85

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 4 INCH 1.25 INCH 2.37 INCH EMT CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2 INCH (EMT) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 4 INCH 1.25 INCH 2.37 INCH EMT CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2 INCH (EMT) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MED85 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MED85
Rigid/EMT Conduit Strap MED85
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 4 INCH 1.25 INCH 2.37 INCH EMT CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2 INCH (EMT) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 4 INCH
  • 1.25 INCH
  • 2.37 INCH
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 2 INCH (EMT) TRADE SIZE
  • 3/8 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.09 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MED85
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details