Minerallac Company Rigid/EMT Conduit Strap MED80SS

Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 3.75 INCH 1 INCH 2.1 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH (RIGID/IMC) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 3.75 INCH 1 INCH 2.1 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH (RIGID/IMC) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MED80SS - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MED80SS
Rigid/EMT Conduit Strap MED80SS
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 3.75 INCH 1 INCH 2.1 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH (RIGID/IMC) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 3.75 INCH
  • 1 INCH
  • 2.1 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 1-1/2 INCH (RIGID/IMC) TRADE SIZE
  • 3/8 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.12 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MED80SS
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8722137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details