Minerallac Company Rigid/EMT Conduit Strap MED60SS

Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 2.7 INCH 0.88 INCH 1.35 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1 INCH (RIGID/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.08 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 2.7 INCH 0.88 INCH 1.35 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1 INCH (RIGID/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.08 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MED60SS - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MED60SS
Rigid/EMT Conduit Strap MED60SS
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 2.7 INCH 0.88 INCH 1.35 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1 INCH (RIGID/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.08 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 2.7 INCH
  • 0.88 INCH
  • 1.35 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH (RIGID/IMC) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.08 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MED60SS
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 608216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details