Minerallac Company Rigid/EMT Conduit Strap MED55SS

Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 2.55 INCH 0.88 INCH 1.25 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.08 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 2.55 INCH 0.88 INCH 1.25 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.08 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MED55SS - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MED55SS
Rigid/EMT Conduit Strap MED55SS
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 2.55 INCH 0.88 INCH 1.25 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.08 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 2.55 INCH
  • 0.88 INCH
  • 1.25 INCH
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH (EMT) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.08 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MED55SS
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details