Minerallac Company Rigid/EMT Conduit Strap MED30

Description
1-HOLE SNAP-ON TYPE ZINC PLATED STAMPED STEEL MATERIAL 1.7 INCH 0.88 INCH 0.8 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND
Datasheet
Description
1-HOLE SNAP-ON TYPE ZINC PLATED STAMPED STEEL MATERIAL 1.7 INCH 0.88 INCH 0.8 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MED30 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MED30
Rigid/EMT Conduit Strap MED30
1-HOLE SNAP-ON TYPE ZINC PLATED STAMPED STEEL MATERIAL 1.7 INCH 0.88 INCH 0.8 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND
  • 1-HOLE SNAP-ON TYPE
  • ZINC PLATED STAMPED STEEL MATERIAL
  • 1.7 INCH
  • 0.88 INCH
  • 0.8 INCH
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH (EMT) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MED30
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details