Minerallac Company Conduit/Cable Fastener KC38T

Description
CONDUIT CLAMP TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 3/8 INCH CONDUIT CONDUIT/CABLE SIZE COLOR BLACK
Datasheet
Description
CONDUIT CLAMP TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 3/8 INCH CONDUIT CONDUIT/CABLE SIZE COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - KC38T - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
KC38T
Conduit/Cable Fastener KC38T
CONDUIT CLAMP TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 3/8 INCH CONDUIT CONDUIT/CABLE SIZE COLOR BLACK
  • CONDUIT CLAMP TYPE
  • SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.25 INCH MOUNTING HOLE SIZE
  • 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY
  • 3/8 INCH CONDUIT CONDUIT/CABLE SIZE
  • COLOR BLACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number KC38T
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details