Minerallac Company Conduit/Cable Fastener KC1234T

Description
CONDUIT CLAMP TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 100 LB (VERTICAL), 12 LB (HORIZONTAL) LOAD CAPACITY 1/2 TO 3/4 INCH RIGID/EMT CONDUIT/CABLE SIZE NUMBER OF HOLES 1 COLOR BLACK INCLUDES THREAD IMPRESSION FOR 1/4 INCH-20 TPI
Datasheet
Description
CONDUIT CLAMP TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 100 LB (VERTICAL), 12 LB (HORIZONTAL) LOAD CAPACITY 1/2 TO 3/4 INCH RIGID/EMT CONDUIT/CABLE SIZE NUMBER OF HOLES 1 COLOR BLACK INCLUDES THREAD IMPRESSION FOR 1/4 INCH-20 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - KC1234T - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
KC1234T
Conduit/Cable Fastener KC1234T
CONDUIT CLAMP TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 100 LB (VERTICAL), 12 LB (HORIZONTAL) LOAD CAPACITY 1/2 TO 3/4 INCH RIGID/EMT CONDUIT/CABLE SIZE NUMBER OF HOLES 1 COLOR BLACK INCLUDES THREAD IMPRESSION FOR 1/4 INCH-20 TPI
  • CONDUIT CLAMP TYPE
  • SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.25 INCH MOUNTING HOLE SIZE
  • 100 LB (VERTICAL), 12 LB (HORIZONTAL) LOAD CAPACITY
  • 1/2 TO 3/4 INCH RIGID/EMT CONDUIT/CABLE SIZE
  • NUMBER OF HOLES 1
  • COLOR BLACK
  • INCLUDES THREAD IMPRESSION FOR 1/4 INCH-20 TPI
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number KC1234T
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details