Minerallac Company Conduit/Cable Fastener KC1234KC1234

Description
CONDUIT TO CONDUIT TRAPEZE ASSEMBLY TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 1/2 TO 3/4 INCH CONDUIT CONDUIT/CABLE SIZE
Datasheet
Description
CONDUIT TO CONDUIT TRAPEZE ASSEMBLY TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 1/2 TO 3/4 INCH CONDUIT CONDUIT/CABLE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - KC1234KC1234 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
KC1234KC1234
Conduit/Cable Fastener KC1234KC1234
CONDUIT TO CONDUIT TRAPEZE ASSEMBLY TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 1/2 TO 3/4 INCH CONDUIT CONDUIT/CABLE SIZE
  • CONDUIT TO CONDUIT TRAPEZE ASSEMBLY TYPE
  • SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY
  • 1/2 TO 3/4 INCH CONDUIT CONDUIT/CABLE SIZE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number KC1234KC1234
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details