NON-INSULATED TYPE
STEEL MATERIAL
2-1/8 INCH
1-5/8 INCH
4/0 AWG (LARGE BX/SERVICE ENTRANCE/GREENFIELD/
ROMEX/TUBING) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR SILVER
MOUNTING TYPE HAMMER-IN
Minerallac Company
Done
Datasheet
Description
NON-INSULATED TYPE
STEEL MATERIAL
2-1/8 INCH
1-5/8 INCH
4/0 AWG (LARGE BX/SERVICE ENTRANCE/GREENFIELD/
ROMEX/TUBING) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR SILVER
MOUNTING TYPE HAMMER-IN
NON-INSULATED TYPE
STEEL MATERIAL
2-1/8 INCH
1-5/8 INCH
4/0 AWG (LARGE BX/SERVICE ENTRANCE/GREENFIELD/
ROMEX/TUBING) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR SILVER
MOUNTING TYPE HAMMER-IN