1-NAIL, INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
0.14 INCH DIA, 22 AWG STATION WIRE CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR TAN
CABLE TYPE TELEPHONE
Minerallac Company
Done
Datasheet
Description
1-NAIL, INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
0.14 INCH DIA, 22 AWG STATION WIRE CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR TAN
CABLE TYPE TELEPHONE
1-NAIL, INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
0.14 INCH DIA, 22 AWG STATION WIRE CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR TAN
CABLE TYPE TELEPHONE